DLA - SMD-5962-91725 REV C

MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, SCAN TEST DEVICE WITH OCTAL D-TYPE LATCH, THREE-STATE OUTPUTS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 22 June 2021
Status: active
Page Count: 22
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-91725 REV C
June 22, 2021
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, SCAN TEST DEVICE WITH OCTAL D-TYPE LATCH, THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
March 25, 2015
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, SCAN TEST DEVICE WITH OCTAL D-TYPE LATCH, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
August 11, 2008
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, SCAN TEST DEVICE WITH OCTAL D-TYPE LATCH, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 6, 1994
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, SCAN TEST DEVICE WITH OCTAL D-TYPE LATCH, THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement