CEI - EN IEC 60749-15

Semiconductor devices - Mechanical and climatic test methods Part 15: Resistance to soldering temperature for through-hole mounted devices

active, Most Current
Organization: CEI
Publication Date: 1 May 2021
Status: active
Page Count: 18
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of IEC 60749 describes a test used to determine whether encapsulated solid state devices used for through-hole mounting can withstand the effects of the temperature to which they are subjected during soldering of their leads by using wave soldering.

In order to establish a standard test procedure for the most reproducible methods, the solder dip method is used because of its more controllable conditions. This procedure determines whether devices are capable of withstanding the soldering temperature encountered in printed wiring board assembly operations, without degrading their electrical characteristics or internal connections.

This test is destructive and may be used for qualification, lot acceptance and as a product monitor.

The heat is conducted through the leads into the device package from solder heat at the reverse side of the board. This procedure does not simulate wave soldering or reflow heat exposure on the same side of the board as the package body.

Document History

EN IEC 60749-15
May 1, 2021
Semiconductor devices - Mechanical and climatic test methods Part 15: Resistance to soldering temperature for through-hole mounted devices
This part of IEC 60749 describes a test used to determine whether encapsulated solid state devices used for through-hole mounting can withstand the effects of the temperature to which they are...
February 1, 2012
Semiconductor devices - Mechanical and climatic test methods Part 15: Resistance to soldering temperature for through-hole mounted devices
This part of IEC 60749 describes a test used to determine whether encapsulated solid state devices used for through-hole mounting can withstand the effects of the temperature to which they are...
November 1, 2005
Semiconductor devices - Mechanical and climatic test methods - Part 15: Resistance to soldering temperature for through-hole mounted devices
La presente Norma internazionale fa parte della serie EN 60749 e descrive un metodo di prova usato per determinare se un dispositivo incapsulato a semiconduttori, usato per montaggio a fori passanti,...

References

Advertisement