DS/EN ISO 14946

Small craft – Maximum load capacity (ISO 14946:2021)

active, Most Current
Organization: DS
Publication Date: 5 July 2021
Status: active
Page Count: 16
ICS Code (Small craft): 47.080
scope:

This International Standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and man overboard prevention. It further sets requirements for seating and occupancy areas of crew members. Excluded from this document are personal watercraft covered by ISO 13590.

Document History

DS/EN ISO 14946
July 5, 2021
Small craft – Maximum load capacity (ISO 14946:2021)
This International Standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and man overboard...
October 13, 2005
Small craft – Maximum load capacity
This standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and crew. It further sets...
November 5, 2001
Small craft – Maximum load capacity
This standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and crew. It further sets...
Small craft – Maximum load capacity (ISO/FDIS 14946:2020)
This International Standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and man overboard...
Small craft – Maximum load capacity (ISO/DIS 14946:2018)
This International Standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and man overboard...
Advertisement