DS/EN ISO 14946
Small craft – Maximum load capacity
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 5 November 2001 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Small craft): | 47.080 |
scope:
This standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and crew. It further sets requirements for seating of crew members.
Document History
July 5, 2021
Small craft – Maximum load capacity (ISO 14946:2021)
This International Standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and man overboard...
October 13, 2005
Small craft – Maximum load capacity
This standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and crew. It further sets...
DS/EN ISO 14946
November 5, 2001
Small craft – Maximum load capacity
This standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and crew. It further sets...
Small craft – Maximum load capacity (ISO/FDIS 14946:2020)
This International Standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and man overboard...
Small craft – Maximum load capacity (ISO/DIS 14946:2018)
This International Standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and man overboard...