DS/EN ISO 14946

Small craft – Maximum load capacity

active, Most Current
Buy Now
Organization: DS
Publication Date: 13 October 2005
Status: active
Page Count: 6
ICS Code (Small craft): 47.080
scope:

This standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and crew. It further sets requirements for seating of crew members.

Document History

July 5, 2021
Small craft – Maximum load capacity (ISO 14946:2021)
This International Standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and man overboard...
DS/EN ISO 14946
October 13, 2005
Small craft – Maximum load capacity
This standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and crew. It further sets...
November 5, 2001
Small craft – Maximum load capacity
This standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and crew. It further sets...
Small craft – Maximum load capacity (ISO/FDIS 14946:2020)
This International Standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and man overboard...
Small craft – Maximum load capacity (ISO/DIS 14946:2018)
This International Standard lists items to be included in the maximum load of small craft without exceeding the limits set by other ISO standards for stability, freeboard, flotation and man overboard...
Advertisement