CEI - EN IEC 60268-16

Sound system equipment Part 16: Objective rating of speech intelligibility by speech transmission index

active, Most Current
Organization: CEI
Publication Date: 1 June 2021
Status: active
Page Count: 136
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This part of IEC 60268 defines the STI model, test signals, measurement and prediction methods.

The objective of this document is to provide a comprehensive manual for all types of users of the STI model in the fields of audio, communications and acoustics.

This document does not provide STI criteria for certification of transmission channels (e.g. criteria for a voice-alarm system), but some typical application values are provided in Annex G.

Every measurement method has limitations, and the reader is referred to clauses relating to limitations such as speech privacy, echo and systems using digital voice compression (vocoders).

This document does not cover the case of fluctuating noise on the STI, although some general comments on dealing with this complex issue are provided in 7.13 and 8.9.3.

Document History

EN IEC 60268-16
June 1, 2021
Sound system equipment Part 16: Objective rating of speech intelligibility by speech transmission index
This part of IEC 60268 defines the STI model, test signals, measurement and prediction methods. The objective of this document is to provide a comprehensive manual for all types of users of the STI...
June 1, 2012
Sound system equipment Part 16: Objective rating of speech intelligibility by speech transmission index
This part of IEC 60268 specifies objective methods for rating the transmission quality of speech with respect to intelligibility. The objective of this standard is to provide a comprehensive manual...
October 1, 2003
Sound system equipment - Part 16: Objective rating of speech intelligibility by speech transmission index
La presenta Norma della serie EN 60268 riguarda i metodi finalizzati alla valutazione della qualità di trasmissione del parlato in rapporto alla comprensibilità. I quattro metodi, che sono...
May 1, 2000
Apparecchiature per sistemi elettroacustici - Parte 16: Metodi finalizzati alla valutazione delle comprensibilità del parlato per mezzo dell'indice di trasmissione del parlato
La presenta Norma della serie EN 60268 riguarda i metodi finalizzati alla valutazione della qualità di trasmissione del parlato in rapporto alla comprensibilità. I tre metodi, che sono strettamente...

References

Advertisement