CEI EN 60268-16

Sound system equipment Part 16: Objective rating of speech intelligibility by speech transmission index

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2012
Status: active
Page Count: 78
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
scope:

This part of IEC 60268 specifies objective methods for rating the transmission quality of speech with respect to intelligibility.

The objective of this standard is to provide a comprehensive manual for all types of users of the STI method in the fields of audio, communications and acoustics.

This standard does not provide STI criteria for certification of transmission channels (e.g. criteria for a voice-alarm system).

Three methods are presented, which are closely related and are referred to as STI, STIPA, and STITEL. The first two methods are intended for rating speech transmission performance with or without sound systems. The STITEL method has more restricted uses.

NOTE None of the methods are suitable for the measurement and assessment of speech privacy and speech masking systems, as STI has not been validated for conditions that represent speech privacy applications [1].

The following information is included:

• measurement techniques;

• prediction techniques.

Document History

June 1, 2021
Sound system equipment Part 16: Objective rating of speech intelligibility by speech transmission index
This part of IEC 60268 defines the STI model, test signals, measurement and prediction methods. The objective of this document is to provide a comprehensive manual for all types of users of the STI...
CEI EN 60268-16
June 1, 2012
Sound system equipment Part 16: Objective rating of speech intelligibility by speech transmission index
This part of IEC 60268 specifies objective methods for rating the transmission quality of speech with respect to intelligibility. The objective of this standard is to provide a comprehensive manual...
October 1, 2003
Sound system equipment - Part 16: Objective rating of speech intelligibility by speech transmission index
La presenta Norma della serie EN 60268 riguarda i metodi finalizzati alla valutazione della qualità di trasmissione del parlato in rapporto alla comprensibilità. I quattro metodi, che sono...
May 1, 2000
Apparecchiature per sistemi elettroacustici - Parte 16: Metodi finalizzati alla valutazione delle comprensibilità del parlato per mezzo dell'indice di trasmissione del parlato
La presenta Norma della serie EN 60268 riguarda i metodi finalizzati alla valutazione della qualità di trasmissione del parlato in rapporto alla comprensibilità. I tre metodi, che sono strettamente...

References

Advertisement