IEC 60317-0-6
Specifications for Particular Types of Winding Wires - Part 0-6: General Requirements - Glass-Fibre Wound Resin or Varnish Impregnated, Bare or Enamelled Round Copper Wire
| Organization: | IEC |
| Publication Date: | 1 May 2001 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies general requirements of glass-fibre wound resin or varnish impregnated, bare or enamelled, round copper winding wires.
The range of nominal conductor diameters is given in the relevant specification sheet.
When a reference is made to a winding wire according to one of the IEC 60317 series, the following information should be given in the description:
- reference to IEC specification:
- nominal conductor diameter in millimetres;
- grade of coating and glass covering;
EXAMPLE: IEC 60317-48 0,500 1G2
Document History