IEC 60317-0-6

Specifications for particular types of winding wires – Part 0-6: General requirements – Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2007
Status: inactive
Page Count: 46
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies general requirements of glass-fibre wound resin or varnish impregnated, bare or enamelled, round copper winding wires.

The range of nominal conductor diameters is given in the relevant specification sheet.

When a reference is made to a winding wire according to one of the IEC 60317 series, the following information should be given in the description:

- reference to IEC specification;

- nominal conductor diameter in millimetres;

- grade of coating and glass covering.

The coating shall be characterised by the following different grades of thickness:

- GL1, bare conductor with 1 layer of glass fibre

- GL2, bare conductor with 2 layers of glass fibre

- grade 1 GL1, enamelled grade 1 (grade 1) with 1 layer of glass fibre (GL1)

- grade 1 GL2, enamelled grade 1 (grade 1) with 2 layers of glass fibre (GL2)

- grade 2 GL1, enamelled grade 2 (grade 2) with 1 layer of glass fibre (GL1)

- grade 2 GL2, enamelled grade 2 (grade 2) with 2 layers of glass fibre (GL2)

Document History

June 1, 2020
Specifications for particular types of winding wires – Part 0-6: General requirements – Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
This part of IEC 60317 specifies the general requirements of glass-fibre wound resin or varnish impregnated, bare or enamelled, round copper winding wires. The range of nominal conductor diameters...
IEC 60317-0-6
January 1, 2007
Specifications for particular types of winding wires – Part 0-6: General requirements – Glass-fibre wound resin or varnish impregnated, bare or enamelled round copper wire
This part of IEC 60317 specifies general requirements of glass-fibre wound resin or varnish impregnated, bare or enamelled, round copper winding wires. The range of nominal conductor diameters is...
May 1, 2001
Specifications for Particular Types of Winding Wires - Part 0-6: General Requirements - Glass-Fibre Wound Resin or Varnish Impregnated, Bare or Enamelled Round Copper Wire
This part of IEC 60317 specifies general requirements of glass-fibre wound resin or varnish impregnated, bare or enamelled, round copper winding wires. The range of nominal conductor diameters is...
May 1, 2001
Specifications for Particular Types of Winding Wires - Part 0-6: General Requirements - Glass-Fibre Wound Resin or Varnish Impregnated, Bare or Enamelled Round Copper Wire
A description is not available for this item.

References

Advertisement