AENOR - UNE-EN 50180
BUSHINGS ABOVE 1 KV UP TO 36 KV AND FROM 250 A TO 3,15 KA FOR LIQUID FILLED TRANSFORMERS.
inactive
| Organization: | AENOR |
| Publication Date: | 28 October 1997 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Bushings): | 29.080.20 |
Document History
September 28, 2011
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers – Part 1: General requirements for bushings
A description is not available for this item.
February 23, 1999
BUSHINGS ABOVE 1 KV UP TO 36 KV AND FROM 250 A TO 3,15 KA FOR LIQUID FILLED TRANSFORMERS.
A description is not available for this item.
UNE-EN 50180
October 28, 1997
BUSHINGS ABOVE 1 KV UP TO 36 KV AND FROM 250 A TO 3,15 KA FOR LIQUID FILLED TRANSFORMERS.
A description is not available for this item.