AENOR - UNE-EN 50180 CORR

BUSHINGS ABOVE 1 KV UP TO 36 KV AND FROM 250 A TO 3,15 KA FOR LIQUID FILLED TRANSFORMERS.

inactive
Organization: AENOR
Publication Date: 23 February 1999
Status: inactive
Page Count: 2
ICS Code (Transformers. Reactors): 29.180
ICS Code (Bushings): 29.080.20

Document History

September 28, 2011
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers – Part 1: General requirements for bushings
A description is not available for this item.
UNE-EN 50180 CORR
February 23, 1999
BUSHINGS ABOVE 1 KV UP TO 36 KV AND FROM 250 A TO 3,15 KA FOR LIQUID FILLED TRANSFORMERS.
A description is not available for this item.
October 28, 1997
BUSHINGS ABOVE 1 KV UP TO 36 KV AND FROM 250 A TO 3,15 KA FOR LIQUID FILLED TRANSFORMERS.
A description is not available for this item.
Advertisement