AENOR - UNE-EN 50180

Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers – Part 1: General requirements for bushings

inactive, Most Current
Organization: AENOR
Publication Date: 28 September 2011
Status: inactive
Page Count: 42
ICS Code (Transformers. Reactors): 29.180
ICS Code (Bushings): 29.080.20

Document History

UNE-EN 50180
September 28, 2011
Bushings above 1 kV up to 52 kV and from 250 A to 3,15 kA for liquid filled transformers – Part 1: General requirements for bushings
A description is not available for this item.
February 23, 1999
BUSHINGS ABOVE 1 KV UP TO 36 KV AND FROM 250 A TO 3,15 KA FOR LIQUID FILLED TRANSFORMERS.
A description is not available for this item.
October 28, 1997
BUSHINGS ABOVE 1 KV UP TO 36 KV AND FROM 250 A TO 3,15 KA FOR LIQUID FILLED TRANSFORMERS.
A description is not available for this item.
Advertisement