ISO - 22085-2
Intelligent transport systems (ITS) — Nomadic device service platform for micro mobility — Part 2: Functional requirements and dataset definitions
| Organization: | ISO |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document provides definitions of functional requirements for connectivity among nomadic devices, cloud servers and micro mobility during pre-trip, post-trip and while driving, which is defined in ISO/TR 22085-1, and datasets for providing seamless mobility service. In addition, it also delivers related standards required to develop and operate the service platform between a nomadic device and micro mobility with intelligent transport systems (ITS) technologies. The functional requirements and the datasets can be used as a measure of exchanging information required to promote micro mobility as a new type of urban and rural transport mode, and so increase the possibility of being included in an integrated mobility and parcel delivery system.
This document defines functional requirements and messages set by use case and a dataset of each message to provide services for use cases, which are defined in ISO/TR 22085-1 as follows:
- Pre-trip (Use case 1.1-1.5)
- En-route (Use case 2.1-2.7)
- Post-trip (Use case 3.1-3.4)
Document History