ISO - 14287

Plain bearings — Pad materials for tilting pad bearings

active, Most Current
Organization: ISO
Publication Date: 1 July 2021
Status: active
Page Count: 14
ICS Code (Plain bearings): 21.100.10
scope:

This document specifies requirements for some commonly used pad lining materials utilized on tilting pad bearings. The requirements in this document are expressed by specifying the chemical composition of the lining materials. Other lining materials can be used if they have been proven to be equally suitable at the required operating conditions. Descriptive characteristics of the lining materials are given along with the appropriate selection of pad backing and pivot materials.

Document History

14287
July 1, 2021
Plain bearings — Pad materials for tilting pad bearings
This document specifies requirements for some commonly used pad lining materials utilized on tilting pad bearings. The requirements in this document are expressed by specifying the chemical...
October 1, 2018
Plain bearings - Pad materials for tilting pad bearings
This document specifies requirements for tilting pad bearing lining materials (metals and polymers), backing metals and pivots
February 1, 2012
Plain bearings — Pad materials for tilting pad bearings
This International Standard specifies requirements for materials based on metals, polymers, back metals and pivots for the manufacture of tilting pad bearings.

References

Advertisement