ARMY - MIL-DTL-46186A
ARMOR PLATE, STEEL, WROUGHT, VERY HIGH HARDNESS
| Organization: | ARMY |
| Publication Date: | 30 June 2021 |
| Status: | inactive |
| Page Count: | 27 |
scope:
Scope.
This specification covers quenched and tempered very high hardness (VHA) wrought steel armor plate for lightweight armor applications for ordered thicknesses from 0.098 inches (2.5 mm) up to an ordered thickness of 0.630 inches (16 mm), inclusive (see 6.1, 6.2, and 6.3). The major intent of VHA is an armor appliqué.
intended Use:
The steel armor covered by this specification is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities are required.... View More
Document History