ARMY - MIL-DTL-46186B

ARMOR PLATE, STEEL, WROUGHT, VERY HIGH HARDNESS

active, Most Current
Organization: ARMY
Publication Date: 18 September 2022
Status: active
Page Count: 28
scope:

Scope.

This specification covers quenched and tempered very high hardness (VHA) wrought steel armor plate for lightweight armor applications for ordered thicknesses from 0.098 inches (2.5 mm) up to an ordered thickness of 0.630 inches (16 mm), inclusive (see 6.1, 6.2, and 6.3). The major intent of VHA is an armor appliqué.

intended Use:

The steel armor covered by this specification is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities are required.... View More

Document History

MIL-DTL-46186B
September 18, 2022
ARMOR PLATE, STEEL, WROUGHT, VERY HIGH HARDNESS
The steel armor covered by this specification is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities are required....
June 30, 2021
ARMOR PLATE, STEEL, WROUGHT, VERY HIGH HARDNESS
The steel armor covered by this specification is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities are required....
May 28, 2013
ARMOR PLATE, STEEL, WROUGHT, HIGH-STRENGTH, HIGH-QUALITY
A description is not available for this item.
June 11, 1984
ARMOR PLATE, STEEL, WROUGHT, HIGH-STRENGTH, HIGH-QUALITY
The steel armor covered by this specification is intended for non-structural use in lightweight applications generally up to and including ½ inch in thickness, where resistance to ball and armor...

References

Advertisement