DLA - SMD-5962-10203 REV B

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2MEG X 32-BIT (64M), RADIATION-HARDENED, DUAL VOLTAGE SRAM with embedded EDAC, MULTICHIP MODULE

active, Most Current
Organization: DLA
Publication Date: 17 August 2021
Status: active
Page Count: 33
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-10203 REV B
August 17, 2021
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2MEG X 32-BIT (64M), RADIATION-HARDENED, DUAL VOLTAGE SRAM with embedded EDAC, MULTICHIP MODULE
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
November 5, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2MEG X 32-BIT (64M), RADIATION-HARDENED, DUAL VOLTAGE SRAM with embedded EDAC, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 24, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 2MEG X 32-BIT (64M), RADIATION-HARDENED, DUAL VOLTAGE SRAM with embedded EDAC, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement