ASTM International - ASTM F994-86(1996)e1
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 5 |
Document History
October 1, 2022
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
1.1 This specification covers carbon steel overboard discharge hull penetrations for system piping of NPS 1 through NPS 24 (see Note 1).
Note 1: The dimensionless designator NPS (nominal pipe size)...
March 1, 2018
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
1.1 This specification covers carbon steel overboard discharge hull penetrations for system piping of NPS 1 through NPS 24 (see Note 1).
Note 1: The dimensionless designator NPS (nominal pipe size)...
April 1, 2011
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
This specification covers carbon steel overboard discharge hull penetrations for system piping. Penetrations shall be classified as follows: Type I; Type II (Class 1 and Class 2); Type III (Class 1...
February 1, 2006
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
This specification covers carbon steel overboard discharge hull penetrations for system piping. Penetrations shall be classified as follows: Type I; Type II (Class 1 and Class 2); Type III (Class 1...
ASTM F994-86(1996)e1
January 1, 1996
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
A description is not available for this item.
March 27, 1986
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
1.1 This specification covers carbon steel overboard discharge hull penetrations for system piping of NPS 1 through NPS 24 (see Note 1).
Note 1—The dimensionless designator NPS (nominal pipe size)...
March 27, 1986
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
1.1 This specification covers carbon steel overboard discharge hull penetrations for system piping of NPS 1 through NPS 24 (see Note 1).
Note 1—The dimensionless designator NPS (nominal pipe size)...