ASTM International - ASTM F994-86(2018)

Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2018
Status: inactive
Page Count: 7
ICS Code (Piping systems): 47.020.30
scope:

1.1 This specification covers carbon steel overboard discharge hull penetrations for system piping of NPS 1 through NPS 24 (see Note 1).

Note 1: The dimensionless designator NPS (nominal pipe size) has been substituted in this standard for such TRADITIONAL terms as nominal diameter, size, and nominal size.

1.2 The minimum pipe schedule and reinforcement dimensions presented in Tables 1-6 are based on specifications in 46 CFR, 56.50-95, and Navy Design Data Sheet 100-1.

(A) See Fig. 1. (A) See Fig. 2 and Fig. 3. (A) See Fig. 4 and Fig. 5. (A) See Fig. 6. (A) See Fig. 6. (A) See Fig. 6.

1.3 This specification does not include sea chest penetrations.

1.4 This specification does not include penetrations in protective plating.

1.5 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers carbon steel overboard discharge hull penetrations for system piping. Penetrations shall be classified as follows: Type I; Type II (Class 1 and Class 2); Type III (Class... View More

Document History

October 1, 2022
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
1.1 This specification covers carbon steel overboard discharge hull penetrations for system piping of NPS 1 through NPS 24 (see Note 1). Note 1: The dimensionless designator NPS (nominal pipe size)...
ASTM F994-86(2018)
March 1, 2018
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
1.1 This specification covers carbon steel overboard discharge hull penetrations for system piping of NPS 1 through NPS 24 (see Note 1). Note 1: The dimensionless designator NPS (nominal pipe size)...
April 1, 2011
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
This specification covers carbon steel overboard discharge hull penetrations for system piping. Penetrations shall be classified as follows: Type I; Type II (Class 1 and Class 2); Type III (Class 1...
February 1, 2006
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
This specification covers carbon steel overboard discharge hull penetrations for system piping. Penetrations shall be classified as follows: Type I; Type II (Class 1 and Class 2); Type III (Class 1...
January 1, 1996
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
A description is not available for this item.
March 27, 1986
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
1.1 This specification covers carbon steel overboard discharge hull penetrations for system piping of NPS 1 through NPS 24 (see Note 1). Note 1—The dimensionless designator NPS (nominal pipe size)...
March 27, 1986
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
1.1 This specification covers carbon steel overboard discharge hull penetrations for system piping of NPS 1 through NPS 24 (see Note 1). Note 1—The dimensionless designator NPS (nominal pipe size)...
Advertisement