ASTM International - ASTM F994-86(2001)

Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections

inactive
Buy Now
Organization: ASTM International
Publication Date: 27 March 1986
Status: inactive
Page Count: 6
ICS Code (Piping systems): 47.020.30
scope:

1.1 This specification covers carbon steel overboard discharge hull penetrations for system piping of NPS 1 through NPS 24 (see Note 1).

Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this standard for such TRADITIONAL terms as nominal diameter, size, and nominal size.

1.2 The minimum pipe schedule and reinforcement dimensions presented in Tables 1-6 are based on specifications in 46 CFR, 56.50-95 and Navy Design Data Sheet 100-1.

1.3 This specification does not include sea chest penetrations.

1.4 This specification does not include penetrations in protective plating.

Document History

October 1, 2022
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
1.1 This specification covers carbon steel overboard discharge hull penetrations for system piping of NPS 1 through NPS 24 (see Note 1). Note 1: The dimensionless designator NPS (nominal pipe size)...
March 1, 2018
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
1.1 This specification covers carbon steel overboard discharge hull penetrations for system piping of NPS 1 through NPS 24 (see Note 1). Note 1: The dimensionless designator NPS (nominal pipe size)...
April 1, 2011
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
This specification covers carbon steel overboard discharge hull penetrations for system piping. Penetrations shall be classified as follows: Type I; Type II (Class 1 and Class 2); Type III (Class 1...
February 1, 2006
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
This specification covers carbon steel overboard discharge hull penetrations for system piping. Penetrations shall be classified as follows: Type I; Type II (Class 1 and Class 2); Type III (Class 1...
January 1, 1996
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
A description is not available for this item.
March 27, 1986
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
1.1 This specification covers carbon steel overboard discharge hull penetrations for system piping of NPS 1 through NPS 24 (see Note 1). Note 1—The dimensionless designator NPS (nominal pipe size)...
ASTM F994-86(2001)
March 27, 1986
Standard Specification for Design and Installation of Overboard Discharge Hull Penetration Connections
1.1 This specification covers carbon steel overboard discharge hull penetrations for system piping of NPS 1 through NPS 24 (see Note 1). Note 1—The dimensionless designator NPS (nominal pipe size)...
Advertisement