CEN - EN ISO 22476-4

Geotechnical investigation and testing - Field testing - Part 4: Prebored pressuremeter test by Ménard procedure

active, Most Current
Organization: CEN
Publication Date: 1 September 2021
Status: active
Page Count: 72
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This document specifies equipment requirements, the execution of and reporting on the Ménard pressuremeter test.

This document describes the procedure for conducting a Ménard pressuremeter test in natural grounds, treated or untreated fills, either on land or off-shore.

The pressuremeter tests results of this document are suited to a quantitative determination of ground strength and deformation parameters. They can yield lithological information in conjunction with measuring while drilling performed when creating the borehole (according to ISO 22476-15). They can also be combined with direct investigation (e.g. sampling according to ISO 22475-1) or compared with other in situ tests (see EN 1997-2).

Document History

EN ISO 22476-4
September 1, 2021
Geotechnical investigation and testing - Field testing - Part 4: Prebored pressuremeter test by Ménard procedure
This document specifies equipment requirements, the execution of and reporting on the Ménard pressuremeter test. This document describes the procedure for conducting a Ménard pressuremeter test in...
December 1, 2012
Geotechnical investigation and testing - Field testing - Part 4: Ménard pressuremeter test
This part of ISO 22476 specifies the equipment requirements, execution of and reporting on the Ménard pressuremeter test. NOTE 1 This part of ISO 22476 fulfils the requirements for the Ménard...

References

Advertisement