DLA - MIL-DTL-18793B CANC NOTICE 1

ANTENNA AS-333/AP

inactive, Most Current
Organization: DLA
Publication Date: 30 August 2021
Status: inactive
Page Count: 1

Document History

MIL-DTL-18793B CANC NOTICE 1
August 30, 2021
ANTENNA AS-333/AP
A description is not available for this item.
August 18, 2011
ANTENNA AS-333/AP
The AS-333/AP antenna is intended for use with airborne receiving and transmitting equipment in the frequency range from 400 to 480 MHz. A 50-ohm RF transmission line (such as RG-58/U is required...
April 5, 2006
ANTENNA AS-333/AP
The AS-333/AP antenna is intended for use with airborne receiving and transmitting equipment in the frequency range from 400 to 480 MHz. A 50-ohm RF transmission line (such as RG-58/U is required...
February 2, 2001
ANTENNA AS-333/AP
A description is not available for this item.
May 15, 1955
ANTENNA AS-333/AP
This specification establishes the requirements for antenna type AS-333/AP which is a single slot, flush mounted, broadband airborne antenna for use over the frequency range of 420 megacycles per...
Advertisement