DLA - MIL-A-18793
ANTENNA AS-333/AP
| Organization: | DLA |
| Publication Date: | 15 May 1955 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification establishes the requirements for antenna type AS-333/AP which is a single slot, flush mounted, broadband airborne antenna for use over the frequency range of 420 megacycles per second to 460 megacycles per second.
The equipment covered by this Specification shall be of one type and shall consist of the following:
Type Max. Allow. Maj. Unit Designation Size (inches) weight Lbs. Antenna AS-333/AP 13 × 4 × 2-¾ 1.5
intended Use:
The AS/333/AP antenna is intended for use with airborne receiving and transmitting equipment in the frequency range from 400 to 480 megacycles per second. A 50-ohm r-f transmission line (such as... View More
Document History