NPFC - MIL-DTL-18793

ANTENNA AS-333/AP

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 18 August 2011
Status: active
Page Count: 8
scope:

This specification establishes the requirements for antenna type AS-333/AP which is a single slot, flush mounted, broadband airborne antenna for use over the frequency range of 420 MHz to 460 MHz.

intended Use:

The AS-333/AP antenna is intended for use with airborne receiving and transmitting equipment in the frequency range from 400 to 480 MHz. A 50-ohm RF transmission line (such as RG-58/U is required... View More

Document History

ANTENNA AS-333/AP
A description is not available for this item.
MIL-DTL-18793
August 18, 2011
ANTENNA AS-333/AP
The AS-333/AP antenna is intended for use with airborne receiving and transmitting equipment in the frequency range from 400 to 480 MHz. A 50-ohm RF transmission line (such as RG-58/U is required...
April 5, 2006
ANTENNA AS-333/AP
The AS-333/AP antenna is intended for use with airborne receiving and transmitting equipment in the frequency range from 400 to 480 MHz. A 50-ohm RF transmission line (such as RG-58/U is required...
February 2, 2001
ANTENNA AS-333/AP
A description is not available for this item.
May 15, 1955
ANTENNA AS-333/AP
This specification establishes the requirements for antenna type AS-333/AP which is a single slot, flush mounted, broadband airborne antenna for use over the frequency range of 420 megacycles per...

References

Advertisement