DSF/PREN ISO 18218-1

Leather – Determination of ethoxylated alkylphenols – Part 1: Direct method (ISO/DIS 18218-1:2021)

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Leather and furs): 59.140.30
scope:

This document is a method for determining ethoxylated alkylphenols (nonyphenol ethoxylate [NPEOn with 1 ≤ n ≤ 16] and octylphenol ethoxylate [OPEOn with 1 ≤ n ≤ 16]) in leather. This direct method is especially suitable where a larger number of leather samples are to be checked for the presence of ethoxylated alkylphenols. This method requires the use of high-performance liquid chromatography (HPLC) with triple quadrupole mass spectrometer (MSMS) to identify and quantify the ethoxylated alkylphenols. NOTE 1 - In the leather industry, the most commonly used commercial ethoxylated alkylphenol has been the NPEO with an average of 9 EO. It has an optimum cloud point in water for the typical leather processing temperatures of 40 °C to 55 °C. NOTE 2 - ISO 18218-1 and ISO 18218-2[1] use different solvents for the extraction of the ethoxylated alkylphenols from leather. Consequently, the two analytical methods are expected to give similar trends but not necessarily the same absolute result for the ethoxylated alkylphenol content in leather.

Document History

June 27, 2023
Leather – Determination of ethoxylated alkylphenols (APEO) – Part 1: Direct method (ISO 18218-1:2023)
This document is a method for determining ethoxylated alkylphenols (APEO) [nonyphenol ethoxylate (NPEOn, where 2 ≤ n ≤ 16) and octylphenol ethoxylate (OPEOn, where 2 ≤ n ≤ 16)] in leather. This...
June 22, 2015
Leather – Determination of ethoxylated alkylphenols – Part 1: Direct method
This standard specifies a method for the determination of ethoxylated alkylphenols by a direct method
Leather - Determination of ethoxylated alkylphenols - Part 1: Direct method (ISO/DIS 18218-1:2012)
This method is to determine alkylphenol ethoxylate (nonyphenol ethoxylate and octylphenol ethoxylate) in leather. This direct method is a suitable method where a larger number of leather samples are...
Leather - Determination of ethoxylated alkylphenols - Part 1: Direct method (ISO/FDIS 18218-1:2014)
This standard specifies a method for the determination of ethoxylated alkylphenols by a direct method
DSF/PREN ISO 18218-1
Leather – Determination of ethoxylated alkylphenols – Part 1: Direct method (ISO/DIS 18218-1:2021)
This document is a method for determining ethoxylated alkylphenols (nonyphenol ethoxylate [NPEOn with 1 ≤ n ≤ 16] and octylphenol ethoxylate [OPEOn with 1 ≤ n ≤ 16]) in leather. This direct method is...
Advertisement