DSF/prEN ISO 18218-1

Leather - Determination of ethoxylated alkylphenols - Part 1: Direct method (ISO/DIS 18218-1:2012)

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Leather and furs): 59.140.30
scope:

This method is to determine alkylphenol ethoxylate (nonyphenol ethoxylate and octylphenol ethoxylate) in leather. This direct method is a suitable method where a larger number of leather samples are to be checked for the presence of alkylphenol ethoxylates. This method requires the use of HPLC with triple quadrupole mass spectrometer to identify the alkylphenol ethoxylate. Annex A of this standard is for information only.

Document History

June 27, 2023
Leather – Determination of ethoxylated alkylphenols (APEO) – Part 1: Direct method (ISO 18218-1:2023)
This document is a method for determining ethoxylated alkylphenols (APEO) [nonyphenol ethoxylate (NPEOn, where 2 ≤ n ≤ 16) and octylphenol ethoxylate (OPEOn, where 2 ≤ n ≤ 16)] in leather. This...
June 22, 2015
Leather – Determination of ethoxylated alkylphenols – Part 1: Direct method
This standard specifies a method for the determination of ethoxylated alkylphenols by a direct method
DSF/prEN ISO 18218-1
Leather - Determination of ethoxylated alkylphenols - Part 1: Direct method (ISO/DIS 18218-1:2012)
This method is to determine alkylphenol ethoxylate (nonyphenol ethoxylate and octylphenol ethoxylate) in leather. This direct method is a suitable method where a larger number of leather samples are...
Leather - Determination of ethoxylated alkylphenols - Part 1: Direct method (ISO/FDIS 18218-1:2014)
This standard specifies a method for the determination of ethoxylated alkylphenols by a direct method
Leather – Determination of ethoxylated alkylphenols – Part 1: Direct method (ISO/DIS 18218-1:2021)
This document is a method for determining ethoxylated alkylphenols (nonyphenol ethoxylate [NPEOn with 1 ≤ n ≤ 16] and octylphenol ethoxylate [OPEOn with 1 ≤ n ≤ 16]) in leather. This direct method is...
Advertisement