DS/EN ISO 18218-1
Leather – Determination of ethoxylated alkylphenols – Part 1: Direct method
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 22 June 2015 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This standard specifies a method for the determination of ethoxylated alkylphenols by a direct method
Document History
June 27, 2023
Leather – Determination of ethoxylated alkylphenols (APEO) – Part 1: Direct method (ISO 18218-1:2023)
This document is a method for determining ethoxylated alkylphenols (APEO) [nonyphenol ethoxylate (NPEOn, where 2 ≤ n ≤ 16) and octylphenol ethoxylate (OPEOn, where 2 ≤ n ≤ 16)] in leather. This...
DS/EN ISO 18218-1
June 22, 2015
Leather – Determination of ethoxylated alkylphenols – Part 1: Direct method
This standard specifies a method for the determination of ethoxylated alkylphenols by a direct method
Leather - Determination of ethoxylated alkylphenols - Part 1: Direct method (ISO/DIS 18218-1:2012)
This method is to determine alkylphenol ethoxylate (nonyphenol ethoxylate and octylphenol ethoxylate) in leather. This direct method is a suitable method where a larger number of leather samples are...
Leather - Determination of ethoxylated alkylphenols - Part 1: Direct method (ISO/FDIS 18218-1:2014)
This standard specifies a method for the determination of ethoxylated alkylphenols by a direct method
Leather – Determination of ethoxylated alkylphenols – Part 1: Direct method (ISO/DIS 18218-1:2021)
This document is a method for determining ethoxylated alkylphenols (nonyphenol ethoxylate [NPEOn with 1 ≤ n ≤ 16] and octylphenol ethoxylate [OPEOn with 1 ≤ n ≤ 16]) in leather. This direct method is...