IEC - TS 62607-9-1

Nanomanufacturing – Key control characteristics – Part 9-1: Traceable spatially resolved nano-scale stray magnetic field measurements – Magnetic force microscopy

active, Most Current
Organization: IEC
Publication Date: 1 October 2021
Status: active
Page Count: 68
ICS Code (Nanotechnologies): 07.120
scope:

This part of IEC 62607 establishes a standardized method to characterize spatially varying magnetic fields with a spatial resolution down to 10 nm for flat magnetic specimens by magnetic force microscopy (MFM). MFM primarily detects the stray field component perpendicular to the sample surface. The resolution is achieved by the calibration of the MFM tip using magnetically nanostructured reference materials.

The objective of this document is to define and describe:

• reference materials for traceable high resolution magnetic stray field measurements;

• the calibration procedures to determine the instrument calibration function (ICF) and, if required, MFM key parameters entering the deconvolution process;

• the deconvolution process which allows to calculate quantitative stray field data from the measured MFM data using the ICF;

• the evaluation of the measurement uncertainty, including the prevention of potential artefacts which can occur during the measurement leading to a misinterpretation of the results.

Document History

TS 62607-9-1
October 1, 2021
Nanomanufacturing – Key control characteristics – Part 9-1: Traceable spatially resolved nano-scale stray magnetic field measurements – Magnetic force microscopy
This part of IEC 62607 establishes a standardized method to characterize spatially varying magnetic fields with a spatial resolution down to 10 nm for flat magnetic specimens by magnetic force...

References

Advertisement