CEI - EN IEC 62541-6
OPC Unified Architecture Part 6: Mappings
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 128 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC TR 62541‑2, the abstract service definitions specified in IEC 62541‑4, the data structures defined in IEC 62541‑5 and the physical network protocols that can be used to implement the OPC UA specification.
Document History
EN IEC 62541-6
August 1, 2021
OPC Unified Architecture Part 6: Mappings
This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC TR 62541‑2, the abstract service definitions specified in IEC 62541‑4, the...
June 1, 2016
OPC unified architecture Part 6: Mappings
This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC TR 62541-2, the abstract service definitions, described in IEC 62541-4, the...
July 1, 2012
OPC unified architecture Part 6: Mappings
This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC 62541-2, the abstract service definitions, described in IEC 62541-4, the...