CEI EN 62541-6
OPC unified architecture Part 6: Mappings
inactive
Buy Now
| Organization: | CEI |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 74 |
| ICS Code (Cutting tools in general): | 25.100.01 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC 62541-2, the abstract service definitions, described in IEC 62541-4, the data structures defined in IEC 62541-5 and the physical network protocols that can be used to implement the OPC UA specification.
Document History
August 1, 2021
OPC Unified Architecture Part 6: Mappings
This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC TR 62541‑2, the abstract service definitions specified in IEC 62541‑4, the...
June 1, 2016
OPC unified architecture Part 6: Mappings
This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC TR 62541-2, the abstract service definitions, described in IEC 62541-4, the...
CEI EN 62541-6
July 1, 2012
OPC unified architecture Part 6: Mappings
This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC 62541-2, the abstract service definitions, described in IEC 62541-4, the...