DLA - MIL-PRF-83401/18C (3)
RESISTOR NETWORK, FIXED, FILM STYLE RZ180, 6 PIN SIP
| Organization: | DLA |
| Publication Date: | 19 October 2021 |
| Status: | active |
| Page Count: | 6 |
scope:
Scope.
This specification covers the associated requirements for style RZ180, 6 pin single in-line package (SIP) resistor network. This style is available in characteristic K and resistance tolerance G. This specification has two product levels, a high reliability, 100 percent burn-in screened "M" part number and a nonburn-in screened part number "C". Designers are CAUTIONED on using these resistors in high power pulses applications (see 6.4).
Document History