NPFC - MIL-PRF-83401/18
RESISTOR NETWORK, FIXED, FILM STYLE RZ180, 6 PIN SIP
| Organization: | NPFC |
| Publication Date: | 18 March 1996 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This specification covers the associated requirements for style RZ180, 6 pin single-in-line package (SIP) resistor networks. This style is available in characteristic K and resistance tolerance G. This specification has two product levels, a high reliability, 100 percent burn-in screened "M" part number level and nonburn-in screened part number "C".
Resistor networks covered by this specification will be identified by a PIN which will consist of the basic number of this specification and a coded number. The PIN will be in the following form:
100 percent burn-in screened network ("M" part number)
M8340118 KA001GX
____________________
The coded number will be derived in accordance with MIL-PRF-83401. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to; Defense Electronics Supply Center, ATTN: DESC-ELDM, 1507 Wilmington Pike, Dayton, OH 45444-5765, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
The schematic of the resistor networks will be identified by the following part numbers in accordance with the drawings below.
Document History