DLA - SMD-5962-12226 REV B

MICROCIRCUIT, DIGITAL, CMOS, OCTAL BUS TRANSCEIVER AND 3.3 V TO 5.0 V BIDIRECTIONAL VOLTAGE LEVEL SHIFTER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 1 December 2021
Status: active
Page Count: 12
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-12226 REV B
December 1, 2021
MICROCIRCUIT, DIGITAL, CMOS, OCTAL BUS TRANSCEIVER AND 3.3 V TO 5.0 V BIDIRECTIONAL VOLTAGE LEVEL SHIFTER, MONOLITHIC SILICON
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
February 4, 2020
MICROCIRCUIT, DIGITAL, CMOS, OCTAL BUS TRANSCEIVER AND 3.3 V TO 5.0 V BIDIRECTIONAL VOLTAGE LEVEL SHIFTER, MONOLITHIC SILICON
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
May 27, 2014
MICROCIRCUIT, DIGITAL, CMOS, OCTAL BUS TRANSCEIVER AND 3.3 V TO 5.0 V BIDIRECTIONAL VOLTAGE LEVEL SHIFTER, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement