DOD - SMD 5962-12226

MICROCIRCUIT, DIGITAL, CMOS, OCTAL BUS TRANSCEIVER AND 3.3 V TO 5.0 V BIDIRECTIONAL VOLTAGE LEVEL SHIFTER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 27 May 2014
Status: inactive
Page Count: 13
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 1, 2021
MICROCIRCUIT, DIGITAL, CMOS, OCTAL BUS TRANSCEIVER AND 3.3 V TO 5.0 V BIDIRECTIONAL VOLTAGE LEVEL SHIFTER, MONOLITHIC SILICON
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
February 4, 2020
MICROCIRCUIT, DIGITAL, CMOS, OCTAL BUS TRANSCEIVER AND 3.3 V TO 5.0 V BIDIRECTIONAL VOLTAGE LEVEL SHIFTER, MONOLITHIC SILICON
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
SMD 5962-12226
May 27, 2014
MICROCIRCUIT, DIGITAL, CMOS, OCTAL BUS TRANSCEIVER AND 3.3 V TO 5.0 V BIDIRECTIONAL VOLTAGE LEVEL SHIFTER, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement