DS/EN ISO 3691-6
Industrial trucks – Safety requirements and verification – Part 6: Burden and personnel carriers (ISO 3691-6:2021)
| Organization: | DS |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This document gives safety requirements and the means for their verification for self-propelled carriers designed for carrying burdens without lifting, as defined in ISO 5053-1:2020, and/or personnel carriers, having three or more wheels, a maximum speed not exceeding 56 km/h and a load capacity not exceeding 5 000 kg (hereafter referred to as carriers or trucks). This document is applicable to trucks equipped with a platform (which can be tilting) for the purpose of carrying materials or with a number of seats for the purpose of transporting passengers. It is not applicable to: - vehicles intended primarily for earth-moving or over-the-road hauling; - driverless trucks; - pedestrian controlled trucks; - golf cars; - tractors with a drawbar pull up to and including 20 000 N equipped with a platform for the purpose of carrying materials. This document deals with all significant hazards, hazardous situations or hazardous events, as listed in Annex A, relevant to the applicable machines when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer.
Document History