DS/EN ISO 3691-6
Industrial trucks - Safety requirements and verification - Part 6: Burden and personnel carriers
| Organization: | DS |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
1.1 This International standard applies to self-propelled industrial trucks used a burden carriers and personnel carrier trucks having three or more wheels, a maximum speed not exceeding 56 km/h, and a load capacity not exceeding 5000 kg. 1.2 This International Standard covers the technical requirements necessary to minimise the specific hazards listed in 4 which could occur during normal operation and maintenance (in accordance with the data given by the manufacturer or their authorised representative) of industrial carriers. 1.3 This standard does not apply to: . Vehicles intended primarily for earth moving or over-the road hauling . driverless trucks This International Standard does not cover those requirements to minimise hazards which may occur: . during construction . when using trucks on public roads . operation in potentially explosive atmospheres 1.4 This International Standard applies to industrial trucks equipped with: A platform (which may be tilting) for the purposes of carrying materials. A number of seats for the purpose of transporting carrying passengers.
Document History