DS/EN ISO 3691-6/AC

Industrial trucks - Safety requirements and verification - Part 6: Burden and personnel carriers

inactive
Organization: DS
Publication Date: 7 April 2014
Status: inactive
Page Count: 6
ICS Code (Industrial trucks): 53.060
scope:

1.1 This International standard applies to self-propelled industrial trucks used a burden carriers and personnel carrier trucks having three or more wheels, a maximum speed not exceeding 56 km/h, and a load capacity not exceeding 5000 kg. 1.2 This International Standard covers the technical requirements necessary to minimise the specific hazards listed in 4 which could occur during normal operation and maintenance (in accordance with the data given by the manufacturer or their authorised representative) of industrial carriers. 1.3 This standard does not apply to: . Vehicles intended primarily for earth moving or over-the road hauling . driverless trucks This International Standard does not cover those requirements to minimise hazards which may occur: . during construction . when using trucks on public roads . operation in potentially explosive atmospheres 1.4 This International Standard applies to industrial trucks equipped with: A platform (which may be tilting) for the purposes of carrying materials. A number of seats for the purpose of transporting carrying passengers.

Document History

November 1, 2021
Industrial trucks – Safety requirements and verification – Part 6: Burden and personnel carriers (ISO 3691-6:2021)
This document gives safety requirements and the means for their verification for self-propelled carriers designed for carrying burdens without lifting, as defined in ISO 5053-1:2020, and/or personnel...
June 29, 2016
Industrial trucks – Safety requirements and verification – Part 6: Burden and personnel carriers (ISO 3691-6:2013)
1.1 This International standard applies to self-propelled industrial trucks used a burden carriers and personnel carrier trucks having three or more wheels, a maximum speed not exceeding 56 km/h, and...
November 9, 2015
Industrial trucks - Safety requirements and verification - Part 6: Burden and personnel carriers (ISO 3691-6:2013)
1.1 This International standard applies to self-propelled industrial trucks used a burden carriers and personnel carrier trucks having three or more wheels, a maximum speed not exceeding 56 km/h, and...
DS/EN ISO 3691-6/AC
April 7, 2014
Industrial trucks - Safety requirements and verification - Part 6: Burden and personnel carriers
1.1 This International standard applies to self-propelled industrial trucks used a burden carriers and personnel carrier trucks having three or more wheels, a maximum speed not exceeding 56 km/h, and...
October 1, 2013
Industrial trucks - Safety requirements and verification - Part 6: Burden and personnel carriers
1.1 This International standard applies to self-propelled industrial trucks used a burden carriers and personnel carrier trucks having three or more wheels, a maximum speed not exceeding 56 km/h, and...
Industrial trucks – Safety requirements and verification – Part 6: Burden and personnel carriers – Amendment 1 (ISO 3691-6:2013/DAM 1:2020)
1.1 This International standard applies to self-propelled industrial trucks used a burden carriers and personnel carrier trucks having three or more wheels, a maximum speed not exceeding 56 km/h, and...
Industrial trucks - Safety requirements and verification - Part 6: Burden and personnel carriers (ISO/FDIS 3691-6:2013)
1.1 This International standard applies to self-propelled industrial trucks used a burden carriers and personnel carrier trucks having three or more wheels, a maximum speed not exceeding 56 km/h, and...
Advertisement