ECMA - 352

Near Field Communication interface and protocol -2 (NFCIP-2)

active, Most Current
Organization: ECMA
Publication Date: 1 December 2021
Status: active
Page Count: 12
scope:

This document specifies the communication mode selection and switching mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, the ISO/IEC 14443 or ISO/IEC 15693 series. The communication modes are specified in the respective International Standards and are outside of the scope of this document.

Document History

352
December 1, 2021
Near Field Communication interface and protocol -2 (NFCIP-2)
This document specifies the communication mode selection and switching mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, the ISO/IEC...
June 1, 2013
Near Field Communication Interface and Protocol -2 (NFCIP-2)
ECMA-340, ISO/IEC 14443 and ISO/IEC 15693 specify the radio frequency signal interface, initialization, anticollision and protocols for wireless interconnection of closely coupled devices and access...
352
June 1, 2010
Near Field Communication Interface and Protocol -2 (NFCIP-2)
ECMA-340, ISO/IEC 14443 and ISO/IEC 15693 standards specify the RF signal interface, initialisation, anti-collision and protocols for wireless interconnection of closely coupled devices and access to...
352
December 1, 2003
Near Field Communication Interface and Protocol -2 (NFCIP-2)
A description is not available for this item.

References

Advertisement