ECMA - 352
Near Field Communication Interface and Protocol -2 (NFCIP-2)
inactive
| Organization: | ECMA |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 12 |
Document History
December 1, 2021
Near Field Communication interface and protocol -2 (NFCIP-2)
This document specifies the communication mode selection and switching mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, the ISO/IEC...
June 1, 2013
Near Field Communication Interface and Protocol -2 (NFCIP-2)
ECMA-340, ISO/IEC 14443 and ISO/IEC 15693 specify the radio frequency signal interface, initialization, anticollision and protocols for wireless interconnection of closely coupled devices and access...
June 1, 2010
Near Field Communication Interface and Protocol -2 (NFCIP-2)
ECMA-340, ISO/IEC 14443 and ISO/IEC 15693 standards specify the RF signal interface, initialisation, anti-collision and protocols for wireless interconnection of closely coupled devices and access to...
352
December 1, 2003
Near Field Communication Interface and Protocol -2 (NFCIP-2)
A description is not available for this item.