ECMA 352

Near Field Communication Interface and Protocol -2 (NFCIP-2)

active, Most Current
Buy Now
Organization: ECMA
Publication Date: 1 June 2013
Status: active
Page Count: 12
scope:

ECMA-340, ISO/IEC 14443 and ISO/IEC 15693 specify the radio frequency signal interface, initialization, anticollision and protocols for wireless interconnection of closely coupled devices and access to contactless integrated circuit cards operating at 13,56 MHz.

This Standard specifies the communication mode selection mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ECMA-340, ISO/IEC 14443 or ISO/IEC 15693. This Standard requires implementations to enter the selected communication mode as specified in the respective Standard. The communication mode specifications, however, are outside the scope of this Standard.

Document History

352
December 1, 2021
Near Field Communication interface and protocol -2 (NFCIP-2)
This document specifies the communication mode selection and switching mechanism, designed not to disturb any ongoing communication at 13,56 MHz, for devices implementing ISO/IEC 18092, the ISO/IEC...
ECMA 352
June 1, 2013
Near Field Communication Interface and Protocol -2 (NFCIP-2)
ECMA-340, ISO/IEC 14443 and ISO/IEC 15693 specify the radio frequency signal interface, initialization, anticollision and protocols for wireless interconnection of closely coupled devices and access...
352
June 1, 2010
Near Field Communication Interface and Protocol -2 (NFCIP-2)
ECMA-340, ISO/IEC 14443 and ISO/IEC 15693 standards specify the RF signal interface, initialisation, anti-collision and protocols for wireless interconnection of closely coupled devices and access to...
352
December 1, 2003
Near Field Communication Interface and Protocol -2 (NFCIP-2)
A description is not available for this item.

References

Advertisement