DLA - SMD-5962-97590 REV C

MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY TTL, OCTAL EDGE TRIGGERED D-TYPE FLIP FLOPS WITH THREE STATE OUTPUTS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 7 December 2021
Status: active
Page Count: 14
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-97590 REV C
December 7, 2021
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY TTL, OCTAL EDGE TRIGGERED D-TYPE FLIP FLOPS WITH THREE STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
January 20, 2017
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY TTL, OCTAL EDGE TRIGGERED D-TYPE FLIP FLOPS WITH THREE STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 18, 2007
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY TTL, OCTAL EDGE TRIGGERED D-TYPE FLIP FLOPS WITH THREE STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 19, 1997
MICROCIRCUIT, DIGITAL, ADVANCED SCHOTTKY TTL, OCTAL EDGE TRIGGERED D-TYPE FLIP FLOPS WITH THREE STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement