D3682

Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes by Atomic Spectrometry

active, Most Current
Publication Date: 1 December 2021
Status: active
Page Count: 8
ICS Code (Burners and boilers in general): 27.060.01
scope:

This test method covers the analysis of the commonly determined major and minor elements in combustion residues from coal utilization processes.

Use Test Method D5016 for determination of sulfur.

Units-The values stated in SI units are to be regarded as standard. The values given in parentheses are provided for information only and are not considered standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

D3682
December 1, 2021
Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes by Atomic Spectrometry
This test method covers the analysis of the commonly determined major and minor elements in combustion residues from coal utilization processes. Use Test Method D5016 for determination of sulfur....
October 15, 2013
Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes
This test method covers the analysis of the commonly determined major and minor elements in combustion residues from coal utilization processes. NOTE 1—Test Method D5016 shall be used for...
October 10, 2001
Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes
This test method covers the analysis of the commonly determined major and minor elements in combustion residues from coal utilization processes. NOTE 1 - Test Methods D 1757 or D 5016 shall be used...
October 10, 2001
Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes
This test method covers the analysis of the commonly determined major and minor elements in combustion residues from coal utilization processes. NOTE 1 - Test Methods D 1757 or D 5016 shall be used...
October 10, 2001
Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes
This test method covers the analysis of the commonly determined major and minor elements in combustion residues from coal utilization processes. NOTE 1—Test Methods D 1757 or D 5016 shall be used for...
October 10, 2000
Standard Test Method for Major and Minor Elements in Combustion Residues from Coal Utilization Processes
1. Scope 1.1 This test method covers the analysis of the commonly determined major and minor elements in combustion residues from coal utilization processes. NOTE 1--Test Methods D 1757 or D 5016...
October 10, 1996
Standard Test Method for Major and Minor Elements in Coal and Coke Ash by Atomic Absorption
1. Scope 1.1 This test method covers the analysis of the commonly determined major and minor elements in coal ash and coke ash. NOTE 1--Test Methods D 1757 or D 5016 shall be used for determination...
January 1, 1991
Standard Test Method for Major and Minor Elements in Coal and Coke Ash by Atomic Absorption
A description is not available for this item.
January 30, 1987
STANDARD TEST METHOD FOR MAJOR AND MINOR ELEMENTS IN COAL AND COKE ASH BY ATOMIC ABSORPTION
A description is not available for this item.
January 1, 1978
STANDARD TEST METHOD FOR MAJOR AND MINOR ELEMENTS IN COAL AND COKE ASH BY ATOMIC ABSORPTION (R 1983)
A description is not available for this item.

References

Advertisement