CSA - C60871-2:22
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V — Part 2: Endurance testing
active, Most Current
| Organization: | CSA |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 55 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
This part of IEC 60871, which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors.
Document History
C60871-2:22
January 1, 2022
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V — Part 2: Endurance testing
This part of IEC 60871, which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors.
February 1, 2003
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing
Scope and object
This technical specification applies to capacitors according to IEC 60871-1 and gives the requirements for overvoltage cycling and ageing tests of these capacitors.
February 1, 2003
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing
Scope and object
This technical specification applies to capacitors according to IEC 60871-1 and gives the requirements for overvoltage cycling and ageing tests of these capacitors.
February 1, 2003
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing
Scope and object
This technical specification applies to capacitors according to IEC 60871-1 and gives the requirements for overvoltage cycling and ageing tests of these capacitors.
January 1, 2003
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing
Scope and object
This technical specification applies to capacitors according to IEC 60871-1 and gives the requirements for overvoltage cycling and ageing tests of these capacitors.
January 1, 2003
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V — Part 2: Endurance testing
Scope and object
This technical specification applies to capacitors according to IEC 60871-1 and gives the requirements for overvoltage cycling and ageing tests of these capacitors.
March 1, 1998
Shunt Capacitors for a.c. Power Systems Having a Rated Voltage Above 660 V
A description is not available for this item.
March 1, 1998
Shunt Capacitors for a.c. Power Systems Having a Rated Voltage Above 660 V
A description is not available for this item.