CSA - CAN/CSA-C60871-2:03

Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing

inactive
Organization: CSA
Publication Date: 1 February 2003
Status: inactive
Page Count: 40
scope:

Scope and object

This technical specification applies to capacitors according to IEC 60871-1 and gives the requirements for overvoltage cycling and ageing tests of these capacitors.

Document History

January 1, 2022
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V — Part 2: Endurance testing
This part of IEC 60871, which is a technical specification, applies to capacitors according to IEC 60871-1 and gives the requirements for ageing tests of these capacitors.
CAN/CSA-C60871-2:03
February 1, 2003
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing
Scope and object This technical specification applies to capacitors according to IEC 60871-1 and gives the requirements for overvoltage cycling and ageing tests of these capacitors.
February 1, 2003
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing
Scope and object This technical specification applies to capacitors according to IEC 60871-1 and gives the requirements for overvoltage cycling and ageing tests of these capacitors.
February 1, 2003
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing
Scope and object This technical specification applies to capacitors according to IEC 60871-1 and gives the requirements for overvoltage cycling and ageing tests of these capacitors.
January 1, 2003
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V – Part 2: Endurance testing
Scope and object This technical specification applies to capacitors according to IEC 60871-1 and gives the requirements for overvoltage cycling and ageing tests of these capacitors.
January 1, 2003
Shunt capacitors for a.c. power systems having a rated voltage above 1 000 V — Part 2: Endurance testing
Scope and object This technical specification applies to capacitors according to IEC 60871-1 and gives the requirements for overvoltage cycling and ageing tests of these capacitors.
March 1, 1998
Shunt Capacitors for a.c. Power Systems Having a Rated Voltage Above 660 V
A description is not available for this item.
March 1, 1998
Shunt Capacitors for a.c. Power Systems Having a Rated Voltage Above 660 V
A description is not available for this item.

References

Advertisement