CSA - ISO/IEC 11581-3:02
Information technology — User system interfaces and symbols — Icon symbols and functions — Part 3: Pointer icons
| Organization: | CSA |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
ISO/IEC 11581 applies to icons that are shown on a screen, that users can manipulate and interact with, and that represent data or computer system functions. This part of ISO/IEC 11581 addresses only pointer icons. Pointers are icons that are logically attached to a physical input device, and that the user manipulates to interact with other screen elements, see ISO/IEC 11581-1. This part describes user interaction with and appearance of pointer icons on the screen. It also specifies how pointer icons on a screen change appearance to give users feedback. Other types of icons are covered in other parts of the standard that are listed in the Foreword.
Document History