CSA - CAN/CSA-ISO/IEC 11581-3-02

Information technology User system interfaces and symbols Icon symbols and functions Part 3: Pointer icons

inactive
Organization: CSA
Publication Date: 1 December 2002
Status: inactive
Page Count: 16
scope:

ISO/IEC 11581 applies to icons that are shown on a screen, that users can manipulate and interact with, and that represent data or computer system functions. This part of ISO/IEC 11581 addresses only pointer icons. Pointers are icons that are logically attached to a physical input device, and that the user manipulates to interact with other screen elements, see ISO/IEC 11581-1. This part describes user interaction with and appearance of pointer icons on the screen. It also specifies how pointer icons on a screen change appearance to give users feedback. Other types of icons are covered in other parts of the standard that are listed in the Foreword.

Document History

December 1, 2002
Information technology User system interfaces and symbols Icon symbols and functions Part 3: Pointer icons
ISO/IEC 11581 applies to icons that are shown on a screen, that users can manipulate and interact with, and that represent data or computer system functions. This part of ISO/IEC 11581 addresses only...
CAN/CSA-ISO/IEC 11581-3-02
December 1, 2002
Information technology User system interfaces and symbols Icon symbols and functions Part 3: Pointer icons
ISO/IEC 11581 applies to icons that are shown on a screen, that users can manipulate and interact with, and that represent data or computer system functions. This part of ISO/IEC 11581 addresses only...
January 1, 2002
Information technology — User system interfaces and symbols — Icon symbols and functions — Part 3: Pointer icons
ISO/IEC 11581 applies to icons that are shown on a screen, that users can manipulate and interact with, and that represent data or computer system functions. This part of ISO/IEC 11581 addresses only...
January 1, 2002
Information technology - User system interfaces and symbols - Icon symbols and functions - Part 3: Pointer icons
ISO/IEC 11581 applies to icons that are shown on a screen, that users can manipulate and interact with, and that represent data or computer system functions. This part of ISO/IEC 11581 addresses only...

References

Advertisement