CSA - ISO/IEC-11581-3-02

Information technology User system interfaces and symbols Icon symbols and functions Part 3: Pointer icons

inactive
Organization: CSA
Publication Date: 1 December 2002
Status: inactive
Page Count: 16
scope:

ISO/IEC 11581 applies to icons that are shown on a screen, that users can manipulate and interact with, and that represent data or computer system functions. This part of ISO/IEC 11581 addresses only pointer icons. Pointers are icons that are logically attached to a physical input device, and that the user manipulates to interact with other screen elements, see ISO/IEC 11581-1. This part describes user interaction with and appearance of pointer icons on the screen. It also specifies how pointer icons on a screen change appearance to give users feedback. Other types of icons are covered in other parts of the standard that are listed in the Foreword.

Document History

ISO/IEC-11581-3-02
December 1, 2002
Information technology User system interfaces and symbols Icon symbols and functions Part 3: Pointer icons
ISO/IEC 11581 applies to icons that are shown on a screen, that users can manipulate and interact with, and that represent data or computer system functions. This part of ISO/IEC 11581 addresses only...
December 1, 2002
Information technology User system interfaces and symbols Icon symbols and functions Part 3: Pointer icons
ISO/IEC 11581 applies to icons that are shown on a screen, that users can manipulate and interact with, and that represent data or computer system functions. This part of ISO/IEC 11581 addresses only...
January 1, 2002
Information technology — User system interfaces and symbols — Icon symbols and functions — Part 3: Pointer icons
ISO/IEC 11581 applies to icons that are shown on a screen, that users can manipulate and interact with, and that represent data or computer system functions. This part of ISO/IEC 11581 addresses only...
January 1, 2002
Information technology - User system interfaces and symbols - Icon symbols and functions - Part 3: Pointer icons
ISO/IEC 11581 applies to icons that are shown on a screen, that users can manipulate and interact with, and that represent data or computer system functions. This part of ISO/IEC 11581 addresses only...

References

Advertisement