ANSI - X9.100-187

Electronic Exchange of Check and Image Data

active, Most Current
Organization: ANSI
Publication Date: 19 November 2021
Status: active
Page Count: 171
scope:

Since the enactment of Check 21, there has been unprecedented adoption of image exchange. This standard establishes the basis for U.S. check image exchange between financial institutions; all financial values in this standard are assumed to represent U.S. Dollars. This standard establishes requirements and limitations that are compatible with current industry practice. It maintains flexibility in order to accommodate the needs of different institutions and exchange networks.

Users of this standard should be aware that most financial exchanges utilize a "companion document" that defines the specific requirements and implementation rules for exchange within a particular network or institution agreement. The companion document should reference the specific edition of this standard that applies with the specific version of the companion document in use.

Generally, US check exchange utilizes the Universal Companion Document (UCD) that can be obtained from X9 as ASC X9 TR 47 2021 - Universal Companion Document Industry Adoption of X9.100-187.

This standard, including the normative annexes, establishes the file sequences, record types, and field formats to be used for the electronic exchange of check MICR line, associated check processing data and check images in the form of cash letters.

This standard does not address operational, implementation, or settlement needs. These requirements may include, but are not limited to, a choice of: data and image compression, encryption, and transmission specifications and data representation. The informative annexes attached to this standard provide information that may prove useful to those planning to implement the standard.

Document History

X9.100-187
November 19, 2021
Electronic Exchange of Check and Image Data
Since the enactment of Check 21, there has been unprecedented adoption of image exchange. This standard establishes the basis for U.S. check image exchange between financial institutions; all...
August 19, 2016
Electronic Exchange of Check and Image Data
Since the enactment of Check 21, there has been unprecedented adoption of image exchange. This standard establishes the basis for U.S. check image exchange between financial institutions; all...

References

Advertisement