DLA - SMD-5962-87679 REV N

MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR

active, Most Current
Organization: DLA
Publication Date: 24 January 2022
Status: active
Page Count: 18
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-87679 REV N
January 24, 2022
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
January 16, 2019
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 5, 2017
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 17, 2012
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 21, 2004
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 9, 1998
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K (highest...
June 24, 1996
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
February 29, 1996
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534. The complete PIN shall be as shown in the following example: The device...
August 2, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
July 27, 1992
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
May 14, 1992
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
September 17, 1991
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
November 19, 1990
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
June 3, 1988
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.

References

Advertisement