DLA - SMD-5962-87679 REV E

MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR

inactive
Organization: DLA
Publication Date: 2 August 1993
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 4N55, 66024 Dual channel, optocoupler with separate supply voltage and ground connections 02 HCPL-5531 Dual channel, optocoupler with common supply voltage and ground connections 03 HCPL-6531, Dual channel, optocoupler with separate supply 66125 voltage connections

The case outlines shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E CDIP2-T16 16 Dual-in-line P CDIP2-T8 8 Dual-in-line T See figure 1 16 Dual-in-line U See figure 1 16 Dual-in-line X See figure 1 8 Dual-in-line Y See figure 1 8 Dual-in-line 2 CQCC1-N20 20 Square lead less chip carrier

The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (each channel) . . . . . . . . . . . . . . . . −0.5 V dc to +20 V dc Output voltage range (each channel) . . . . . . . . . . . . . . . . −0.5 V dc to +20 V dc Reverse input voltage (each channel) Device type 01 . . . . . . . . . . . . . . . . . . . . . . . . . 5.0 V dc Device types 02 and 03 . . . . . . . . . . . . . . . . . . . . . 3.0 V dc Output current (each channel) . . . . . . . . . . . . . . . . . . . 8 mA dc Input current (each channel) . . . . . . . . . . . . . . . . . . . 20 mA dc Peak input current (each channel ≤ 1 ms duration 500 pps) . . . . . 40 mA dc Emitter base reverse voltage (each channel) 2/ . . . . . . . . . . 3.0 V dc Output power dissipation (each channel) 3/ . . . . . . . . . . . . 50 mW Input power dissipation (each channel) . . . . . . . . . . . . . . 36 mW Storage temperature range . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) 4/ . . . . . . . . . . . . +260°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . . +150°C

Supply voltage range (VCC) (each channel) . . . . . . . . . . . . . 2.0 V dc minimum to 18.0 V dc maximum Low level input current (each channel) . . . . . . . . . . . . . . 250 µA dc maximum Operating temperature range (TC) . . . . . . . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 24, 2022
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
January 16, 2019
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 5, 2017
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 17, 2012
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 21, 2004
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 9, 1998
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K (highest...
June 24, 1996
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
February 29, 1996
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534. The complete PIN shall be as shown in the following example: The device...
SMD-5962-87679 REV E
August 2, 1993
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
July 27, 1992
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
May 14, 1992
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
September 17, 1991
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
November 19, 1990
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.
June 3, 1988
MICROCIRCUIT, HYBRID, LINEAR, DUAL AND QUAD CHANNEL, OPTICALLY COUPLED ISOLATOR
A description is not available for this item.

References

Advertisement